IC FLASH RAM 4GBIT PAR 137TFBGA Product overview: MT29C4G96MAZBACKD-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAZBACK
Win Source Part Number: 956922-MT29C4G96MAZB
Series: *
Categories: Memory
IC FLASH RAM 4GBIT PAR 137TFBGA
IC FLASH RAM 4GBIT PAR 137TFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C4G96MAZBACKD-5 WT | 956922-MT29C4G96MAZBACKD-5 WT | MT29C4G96MAZBACKD-5 WT | MT29C4G96MAZBACKD-5 WT | MT29C4G96MAZBACKD-5 WT |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT29C4G96MAZBACKD-5 WT | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM | Flash; FLASH, RAM | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | BGA; Bulk | BGA | BGA; 137-TFBGA |