Micron Technology, Inc. Memory IC and Storage Component MT29C4G96MAYBACJG-5 WT

Description
IC FLASH RAM 4G PARAL 168VFBGA Product overview: MT29C4G96MAYBACJG-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAYBACJ G-5 WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 4G PARAL 168VFBGA Product overview: MT29C4G96MAYBACJG-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAYBACJ G-5 WT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C4G96MAYBACJG-5 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C4G96MAYBACJG-5 WT
Memory IC and Storage Component 774-MT29C4G96MAYBACJG-5 WT
IC FLASH RAM 4G PARAL 168VFBGA Product overview: MT29C4G96MAYBACJG-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAYBACJ G-5 WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 4G PARAL 168VFBGA Product overview: MT29C4G96MAYBACJG-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G96MAYBACJG-5 WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29C4G96MAYBACJG-5 WT - 811892-MT29C4G96MAYBACJG-5 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C4G96MAYBACJG-5 WT
811892-MT29C4G96MAYBACJG-5 WT
Memory - Flash - MT29C4G96MAYBACJG-5 WT 811892-MT29C4G96MAYBACJG-5 WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 811892-MT29C4G96MAYB ACJG-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8)(NAND), 4Gb (128M x 32)(LPDRAM) Part Status: Obsolete (End Of Life) Supplier Device Package: 168-VFBGA (12x12) Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 168-VFBGA Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V Part Number Series: MT29C4G96M

Manufacturer: Micron Technology Inc.
Win Source Part Number: 811892-MT29C4G96MAYBACJG-5 WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)(NAND), 4Gb (128M x 32)(LPDRAM)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 168-VFBGA (12x12)
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 168-VFBGA
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V
Part Number Series: MT29C4G96M

Buy Now
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 4Gbit (LPDRAM) Parallel 200 MHz 168-VFBGA (12x12)

Buy Now Datasheet
IC FLASH RAM 4GBIT PAR 168VFBGA

IC FLASH RAM 4GBIT PAR 168VFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C4G96MAYBACJG-5 WT 811892-MT29C4G96MAYBACJG-5 WT MT29C4G96MAYBACJG-5 WT MT29C4G96MAYBACJG-5 WT
Product Name Memory IC and Storage Component Memory - Flash - MT29C4G96MAYBACJG-5 WT Memory Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 29705APCB - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers