IC FLASH RAM 4GBIT PAR 168WFBGA Product overview: MT29C4G48MAZBBAKB-48
Manufacturer: Micron Technology Inc.
Win Source Part Number: 928234-MT29C4G48MAZB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 4Gb (256M x 16)(NAND), 2G (128M x 16)(LPDRAM) Parallel 208 MHz 168-WFBGA (12x12)
Package: 168-WFBGA
Package: Tray
Mounting: Surface Mount
Family Name: MT29C4G48M
Categories: Integrated Circuits (ICs)
Case / Package: 168-WFBGA (12x12)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1008
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT29C4G48MAZBBAKB-48
IC FLASH RAM 4GBIT PAR 168WFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 208 MHz 168-WFBGA (12x12)
IC FLASH RAM 4GBIT PAR 168WFBGA
IC FLASH RAM 4GBIT PAR 168WFBGA
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:4Gbit; Flash Memory Configuration:256M x 16bit; IC Interface Type:Parallel; Memory Case Style:WFBGA; No. of Pins:168Pins; Access Time:22ns RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C4G48MAZBBAKB-48 IT | 928234-MT29C4G48MAZBBAKB-48 IT | MT29C4G48MAZBBAKB-48 IT | MT29C4G48MAZBBAKB-48 IT | MT29C4G48MAZBBAKB-48 IT | MT29C4G48MAZBBAKB-48 IT | 80AH7641 |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29C4G48MAZBBAKB-48 IT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash | Flash; FLASH - NAND, Mobile LPDRAM | Flash; FLASH, RAM | 168-WFBGA | Flash; FLASH, RAM | Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Address Bus Width | 16 bits | ||||||
| Package Type | BGA; Tray | BGA; 168-WFBGA (12x12) | 168-WFBGA | BGA; 168-WFBGA | WFBGA | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |