Manufacturer: Micron Technology Inc.
Win Source Part Number: 812754-MT29C4G48MAYB
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 130-VFBGA (8x9)
Manufacturer Package: 130-VFBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,782
MSL Level: 3 (168 Hours)
IC FLASH RAM 4GBIT PAR 130VFBGA Product overview: MT29C4G48MAYBBAMR-48
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 208 MHz 130-VFBGA (8x9)
FLASH MEMORY, 4GBIT, -40 TO 85DEG C; Flash Memory Type:NAND; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Clock Frequency:208MHz; Access Time:- RoHS Compliant: Yes
IC FLASH RAM 4GBIT PAR 130VFBGA
IC FLASH LPDRAM 6G 130VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 812754-MT29C4G48MAYBBAMR-48 IT | 774-MT29C4G48MAYBBAMR-48 IT | MT29C4G48MAYBBAMR-48 IT | 80AH7640 | MT29C4G48MAYBBAMR-48 IT | MT29C4G48MAYBBAMR-48 IT |
| Product Name | Memory - Flash - MT29C4G48MAYBBAMR-48 IT | Memory IC and Storage Component | Memory | Flash Memory, 4Gbit, -40 To 85Deg C; Flash Memory Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; DRAM Chip | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; FLASH, RAM | Flash | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; Tray | BGA; 130-VFBGA | VFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |