IC FLASH RAM 4GBIT PAR 137VFBGA Product overview: MT29C4G48MAYBBAHK-48
Manufacturer: Micron Technology Inc.
Win Source Part Number: 886079-MT29C4G48MAYB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDRAM) Parallel 208 MHz 137-VFBGA (13x10.5)
Package: Tray
Package: 137-VFBGA
Mounting: Surface Mount
Family Name: MT29C4G48M
Categories: Integrated Circuits (ICs)
Case / Package: 137-VFBGA (13x10.5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1140
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT29C4G48MAYBBAHK-48
IC FLASH RAM 4GBIT PAR 137VFBGA
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 208 MHz 137-VFBGA (13x10.5)
IC FLASH RAM 4GBIT PAR 137VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C4G48MAYBBAHK-48 AIT | 886079-MT29C4G48MAYBBAHK-48 AIT | MT29C4G48MAYBBAHK-48 AIT | MT29C4G48MAYBBAHK-48 AIT | MT29C4G48MAYBBAHK-48 AIT |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29C4G48MAYBBAHK-48 AIT | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip; SRAM Chip | Flash | Flash; FLASH, RAM | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tray | BGA; 137-VFBGA (13x10.5) | BGA; 137-VFBGA | ||
| Pins | 137 |