IC FLASH RAM 4GBIT PAR 137VFBGA Product overview: MT29C4G48MAYBBAHK-48
Manufacturer: Micron Technology Inc.
Win Source Part Number: 789888-MT29C4G48MAYB
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NAND, Mobile LPDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)(NAND), 2G (64M x 32)(LPDRAM)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 208MHz
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 208 MHz 137-VFBGA (13x10.5)
IC FLASH RAM 4GBIT PAR 137VFBGA
IC FLASH RAM 4GBIT PAR 137VFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C4G48MAYBBAHK-48 AIT TR | 789888-MT29C4G48MAYBBAHK-48 AIT TR | MT29C4G48MAYBBAHK-48 AIT TR | MT29C4G48MAYBBAHK-48 AIT TR | MT29C4G48MAYBBAHK-48 AIT TR |
| Product Name | Memory IC and Storage Component | Memory - Flash - MT29C4G48MAYBBAHK-48 AIT TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; Non-Volatile; DRAM Chip | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; Tape & Reel (TR) | BGA; 137-VFBGA |