Micron Technology, Inc. Memory IC and Storage Component MT29C4G48MAAGBAAKS-5 WT

Description
IC FLASH RAM 4G PARAL 137VFBGA Product overview: MT29C4G48MAAGBAAKS-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAAGBAA KS-5 WT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH RAM 4G PARAL 137VFBGA Product overview: MT29C4G48MAAGBAAKS-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAAGBAA KS-5 WT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C4G48MAAGBAAKS-5 WT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C4G48MAAGBAAKS-5 WT
Memory IC and Storage Component 774-MT29C4G48MAAGBAAKS-5 WT
IC FLASH RAM 4G PARAL 137VFBGA Product overview: MT29C4G48MAAGBAAKS-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAAGBAA KS-5 WT can be used for catalog matching and distributor lookup.

IC FLASH RAM 4G PARAL 137VFBGA Product overview: MT29C4G48MAAGBAAKS-5 WT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C4G48MAAGBAAKS-5 WT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29C4G48MAAGBAAKS-5 WT - 732931-MT29C4G48MAAGBAAKS-5 WT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C4G48MAAGBAAKS-5 WT
732931-MT29C4G48MAAGBAAKS-5 WT
Memory - Flash - MT29C4G48MAAGBAAKS-5 WT 732931-MT29C4G48MAAGBAAKS-5 WT
Manufacturer: Micron Technology Inc. Win Source Part Number: 732931-MT29C4G48MAAG BAAKS-5 WT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 4Gb (512M x 8)(NAND), 2Gb (64M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 137-VFBGA (13x10.5) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-VFBGA Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: MT29C4G48M Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 732931-MT29C4G48MAAGBAAKS-5 WT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 4Gb (512M x 8)(NAND), 2Gb (64M x 32)(LPDRAM)
Categories: Integrated Circuits
Supplier Device Package: 137-VFBGA (13x10.5)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 137-VFBGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MT29C4G48M
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 200 MHz 137-VFBGA (13x10.5)

FLASH - NAND, Mobile LPDRAM Memory IC 4Gbit (NAND), 2Gbit (LPDRAM) Parallel 200 MHz 137-VFBGA (13x10.5)

Buy Now
IC FLASH RAM 4GBIT PAR 137VFBGA

IC FLASH RAM 4GBIT PAR 137VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C4G48MAAGBAAKS-5 WT 732931-MT29C4G48MAAGBAAKS-5 WT MT29C4G48MAAGBAAKS-5 WT MT29C4G48MAAGBAAKS-5 WT
Product Name Memory IC and Storage Component Memory - Flash - MT29C4G48MAAGBAAKS-5 WT Memory Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - 16-4369-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - MC28F008-10 - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
4 suppliers