Micron Technology, Inc. Memory MT29C2G24MAABAKAMD-5 IT

Description
FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)
Request a Quote Datasheet
Description
FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT29C2G24MAABAKAMD-5IT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1080785-MT29C2G24MAABAKAMD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080785-MT29C2G24MAABAKAMD-5 IT
Integrated Circuits (ICs) - Memory 1080785-MT29C2G24MAABAKAMD-5 IT
Win Source Part Number: 1080785-MT29C2G24MAA BAKAMD-5 IT Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM) Voltage - Supply: 1.7V ~ 1.95V Package / Case: 130-VFBGA Supplier Device Package: 130-VFBGA (8x9) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 200 MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT29C2G24MAABAKAMD-5 ITMT29C2G24MAABAKAMD -5IT; MT29C2G24MAABAKAMD5 IT; ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT29C2G24MAABAKAMD-5 IT-ND,MT29C2G24MAABA KAMD-5IT Base Product Number: MT29C2G24M Product Status: Obsolete

Win Source Part Number: 1080785-MT29C2G24MAABAKAMD-5 IT
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)(NAND), 1Gb (32M x 32)(LPDRAM)
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 130-VFBGA
Supplier Device Package: 130-VFBGA (8x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 200 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT29C2G24MAABAKAMD-5 ITMT29C2G24MAABAKAMD-5IT; MT29C2G24MAABAKAMD5 IT;
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT29C2G24MAABAKAMD-5 IT-ND,MT29C2G24MAABAKAMD-5IT
Base Product Number: MT29C2G24M
Product Status: Obsolete

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29C2G24MAABAKAMD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C2G24MAABAKAMD-5 IT
Memory IC and Storage Component 774-MT29C2G24MAABAKAMD-5 IT
IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAABAKAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAKA MD-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAABAKAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAKAMD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

Buy Now Datasheet
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT29C2G24MAABAKAMD-5IT-ND 1080785-MT29C2G24MAABAKAMD-5 IT 774-MT29C2G24MAABAKAMD-5 IT MT29C2G24MAABAKAMD-5 IT MT29C2G24MAABAKAMD-5 IT
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
6 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S25FL127SABNFI101 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details