Micron Technology, Inc. Memory IC and Storage Component MT29C2G24MAABAHAKC-5 IT

Description
IC FLASH RAM 2GBIT PAR 107TFBGA Product overview: MT29C2G24MAABAHAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHA KC-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 2GBIT PAR 107TFBGA Product overview: MT29C2G24MAABAHAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHA KC-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C2G24MAABAHAKC-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C2G24MAABAHAKC-5 IT
Memory IC and Storage Component 774-MT29C2G24MAABAHAKC-5 IT
IC FLASH RAM 2GBIT PAR 107TFBGA Product overview: MT29C2G24MAABAHAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHA KC-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 2GBIT PAR 107TFBGA Product overview: MT29C2G24MAABAHAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAABAHAKC-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29C2G24MAABAHAKC-5 IT - 140495-MT29C2G24MAABAHAKC-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C2G24MAABAHAKC-5 IT
140495-MT29C2G24MAABAHAKC-5 IT
Memory - Flash - MT29C2G24MAABAHAKC-5 IT 140495-MT29C2G24MAABAHAKC-5 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 140495-MT29C2G24MAAB AHAKC-5 IT Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM) Family Name: MT29C2G24MAABAHAKC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 107-TFBGA Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 140495-MT29C2G24MAABAHAKC-5 IT
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Size: 2Gb (128M x 16)(NAND), 1Gb (64M x 16)(LPDRAM)
Family Name: MT29C2G24MAABAHAKC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 107-TFBGA
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH, RAM
Max Frequency: 200MHz
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 107-TFBGA

FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 107-TFBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C2G24MAABAHAKC-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C2G24MAABAHAKC-5 IT
IC FLASH RAM 2GBIT PAR 107TFBGA

IC FLASH RAM 2GBIT PAR 107TFBGA

Supplier's Site
IC FLASH RAM 2GBIT PAR 107TFBGA

IC FLASH RAM 2GBIT PAR 107TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C2G24MAABAHAKC-5 IT 140495-MT29C2G24MAABAHAKC-5 IT MT29C2G24MAABAHAKC-5 IT MT29C2G24MAABAHAKC-5 IT MT29C2G24MAABAHAKC-5 IT
Product Name Memory IC and Storage Component Memory - Flash - MT29C2G24MAABAHAKC-5 IT Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM; DRAM Chip Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL512S-11DHV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details