Micron Technology, Inc. Memory - Flash - MT29C2G24MAAAAKAMD-5 IT MT29C2G24MAAAAKAMD-5 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 143440-MT29C2G24MAAA AKAMD-5 IT Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Family Name: MT29C2G24MAAAAKAMD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 130-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 143440-MT29C2G24MAAA AKAMD-5 IT Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Family Name: MT29C2G24MAAAAKAMD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 130-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Micron 2Gbit Flash Memory (part number 80AH7636) features NAND technology combined with Mobile LPDDR in a compact 130-ball multichip package. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device supports low-voltage operation, requiring between 1.70V and 1.95V. The NAND Flash organization includes a page size of 2112 bytes for x8 configuration and 1056 words for x16 configuration, with a block size of 64 pages. The LPDDR component offers features such as no external voltage reference requirement, no minimum clock rate, and programmable burst lengths. It also supports partial-array self-refresh and deep power-down modes, enhancing power efficiency. This product is RoHS-compliant, ensuring it meets environmental standards. The combination of features makes it a viable option for applications requiring reliable memory solutions in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Micron 2Gbit Flash Memory (part number 80AH7636) features NAND technology combined with Mobile LPDDR in a compact 130-ball multichip package. It operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments. The device supports low-voltage operation, requiring between 1.70V and 1.95V. The NAND Flash organization includes a page size of 2112 bytes for x8 configuration and 1056 words for x16 configuration, with a block size of 64 pages. The LPDDR component offers features such as no external voltage reference requirement, no minimum clock rate, and programmable burst lengths. It also supports partial-array self-refresh and deep power-down modes, enhancing power efficiency. This product is RoHS-compliant, ensuring it meets environmental standards. The combination of features makes it a viable option for applications requiring reliable memory solutions in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C2G24MAAAAKAMD-5 IT - 143440-MT29C2G24MAAAAKAMD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C2G24MAAAAKAMD-5 IT
143440-MT29C2G24MAAAAKAMD-5 IT
Memory - Flash - MT29C2G24MAAAAKAMD-5 IT 143440-MT29C2G24MAAAAKAMD-5 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 143440-MT29C2G24MAAA AKAMD-5 IT Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Family Name: MT29C2G24MAAAAKAMD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 130-VFBGA (8x9) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Introduction Date: January 01, 2000 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 143440-MT29C2G24MAAAAKAMD-5 IT
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Size: 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM)
Family Name: MT29C2G24MAAAAKAMD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 130-VFBGA (8x9)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH, RAM
Max Frequency: 200MHz
Introduction Date: January 01, 2000
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29C2G24MAAAAKAMD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C2G24MAAAAKAMD-5 IT
Memory IC and Storage Component 774-MT29C2G24MAAAAKAMD-5 IT
IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAAAAKAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAAAAKA MD-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 2GBIT PAR 130VFBGA Product overview: MT29C2G24MAAAAKAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C2G24MAAAAKAMD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MT29C2G24MAAAAKAMD-5IT-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 2Gb (256M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 200MHz 130-VFBGA (8x9)

Buy Now Datasheet
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7636 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7636
Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7636
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Access Time:22ns RoHS Compliant: Yes

FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Access Time:22ns RoHS Compliant: Yes

Supplier's Site Datasheet
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron - 25AK3647 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron
25AK3647
Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron 25AK3647
FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

FLASH MEMORY, 2GBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - MT29C2G24MAAAAKAMD-5 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C2G24MAAAAKAMD-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C2G24MAAAAKAMD-5 IT
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site Datasheet
IC FLASH RAM 2GBIT PAR 130VFBGA

IC FLASH RAM 2GBIT PAR 130VFBGA

Supplier's Site Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 143440-MT29C2G24MAAAAKAMD-5 IT 774-MT29C2G24MAAAAKAMD-5 IT MT29C2G24MAAAAKAMD-5IT-ND 80AH7636 25AK3647 MT29C2G24MAAAAKAMD-5 IT MT29C2G24MAAAAKAMD-5 IT MT29C2G24MAAAAKAMD-5 IT MT29C2G24MAAAAKAMD-5 IT
Product Name Memory - Flash - MT29C2G24MAAAAKAMD-5 IT Memory IC and Storage Component Memory Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron Flash Memory, 2Gbit, -40 To 85Deg C Rohs Compliant Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category Flash; FLASH, RAM; DRAM Chip Flash; Non-Volatile, Volatile; DRAM Chip Flash Flash Flash Flash; Non-Volatile, Volatile Flash; FLASH - NAND, Mobile LPDRAM Flash; FLASH, RAM Flash; FLASH, RAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 130-VFBGA (8x9) BGA; Tray 130-VFBGA VFBGA 130-VFBGA BGA; 130-VFBGA
Supply Voltage 1.7 V ~ 1.95 V 1.7V ~ 1.95V 1.7V ~ 1.95V Surface Mount 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - 553395-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - N28F512200 - 886741-N28F512200 - Win Source Electronics
Specs
Memory Category Flash
View Details
2 suppliers