IC FLASH RAM 2GBIT PAR 137TFBGA Product overview: MT29C2G24MAAAAKAKD-5
Win Source Part Number: 957092-MT29C2G24MAAA
Series: *
Categories: Memory
FLASH MEMORY, 2GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with Mobile LPDDR; Memory Size:2Gbit; Flash Memory Configuration:256M x 8bit; IC Interface Type:Parallel; Memory Case Style:TFBGA; No. of Pins:137Pins; Access Time:22ns RoHS Compliant: Yes
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)
IC FLASH RAM 2GBIT PAR 137TFBGA
IC FLASH RAM 2GBIT PAR 137TFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT29C2G24MAAAAKAKD-5 IT | 957092-MT29C2G24MAAAAKAKD-5 IT | 80AH7635 | MT29C2G24MAAAAKAKD-5 IT | MT29C2G24MAAAAKAKD-5 IT | MT29C2G24MAAAAKAKD-5 IT |
| Product Name | Memory IC and Storage Component | Memory - DDR - MT29C2G24MAAAAKAKD-5 IT | Flash Memory, 2Gbit, -40 To 85Deg C; Flash Memory Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash | Flash; FLASH, RAM | Flash; Non-Volatile, Volatile | Flash; FLASH, RAM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | BGA; Bulk | TFBGA | BGA; 137-TFBGA | |||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | Surface Mount |