Manufacturer: Micron Technology Inc.
Win Source Part Number: 1080499-MT29C2G24MAA
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Size: 2Gb (256M x 8)(NAND), 1Gb (64M x 16)(LPDRAM)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 153-VFBGA
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH, RAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC FLASH/LPDRAM 3GBIT 153VFBGA Product overview: MT29C2G24MAAAAHAML-5
FLASH - NAND, Mobile LPDRAM Memory IC 2Gbit (NAND), 1Gbit (LPDRAM) Parallel 200 MHz 153-VFBGA
IC FLASH RAM 2GBIT PAR 153VFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1080499-MT29C2G24MAAAAHAML-5 IT | 774-MT29C2G24MAAAAHAML-5 IT | MT29C2G24MAAAAHAML-5 IT | MT29C2G24MAAAAHAML-5 IT |
| Product Name | Memory - Flash - MT29C2G24MAAAAHAML-5 IT | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; FLASH, RAM; DRAM Chip | Flash; DRAM Chip | Flash; FLASH, RAM | Flash; FLASH, RAM |