Micron Technology, Inc. 1Gb 256Mb 1.7V Memory IC and Storage Component MT29C1G56MAADAAAMD-5 IT

Description
Multichip Packages, NAND-Based MCP, 1Gb, LPDDR 256Mb, 1.7V-1.9V, 130-ball VFBGA, RoHS Product overview: MT29C1G56MAADAAAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 256Mb, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 256Mb, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G56MAADAAA MD-5 IT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multichip Packages, NAND-Based MCP, 1Gb, LPDDR 256Mb, 1.7V-1.9V, 130-ball VFBGA, RoHS Product overview: MT29C1G56MAADAAAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 256Mb, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 256Mb, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G56MAADAAA MD-5 IT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1Gb 256Mb 1.7V Memory IC and Storage Component - 774-MT29C1G56MAADAAAMD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Gb 256Mb 1.7V Memory IC and Storage Component
774-MT29C1G56MAADAAAMD-5 IT
1Gb 256Mb 1.7V Memory IC and Storage Component 774-MT29C1G56MAADAAAMD-5 IT
Multichip Packages, NAND-Based MCP, 1Gb, LPDDR 256Mb, 1.7V-1.9V, 130-ball VFBGA, RoHS Product overview: MT29C1G56MAADAAAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 256Mb, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 256Mb, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G56MAADAAA MD-5 IT can be used for catalog matching and distributor lookup.

Multichip Packages, NAND-Based MCP, 1Gb, LPDDR 256Mb, 1.7V-1.9V, 130-ball VFBGA, RoHS Product overview: MT29C1G56MAADAAAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Gb, 256Mb, 1.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Gb, 256Mb, 1.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G56MAADAAAMD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT29C1G56MAADAAAMD-5 IT - 993734-MT29C1G56MAADAAAMD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G56MAADAAAMD-5 IT
993734-MT29C1G56MAADAAAMD-5 IT
Memory - Flash - MT29C1G56MAADAAAMD-5 IT 993734-MT29C1G56MAADAAAMD-5 IT
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993734-MT29C1G56MAAD AAAMD-5 IT Voltage: 1.7 V Mounting: SMD (SMT) Frequency: 200 MHz Density: 256 Mb Number of Pins: 130 Clock Rate: 200 MHz Categories: Flash Case / Package: FBGA Alternative Parts (Cross-Reference): MT29C1G56MAADAAAMD-5 ITMT29C1G56MAADAAAMD -5IT; MT29C1G56MAADAAAMD5 IT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage RoHS: Compliant Max Supply Voltage: 1.9 V Min Supply Voltage: 1.7 V

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993734-MT29C1G56MAADAAAMD-5 IT
Voltage: 1.7 V
Mounting: SMD (SMT)
Frequency: 200 MHz
Density: 256 Mb
Number of Pins: 130
Clock Rate: 200 MHz
Categories: Flash
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT29C1G56MAADAAAMD-5 ITMT29C1G56MAADAAAMD-5IT; MT29C1G56MAADAAAMD5 IT;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Max Supply Voltage: 1.9 V
Min Supply Voltage: 1.7 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT29C1G56MAADAAAMD-5 IT 993734-MT29C1G56MAADAAAMD-5 IT
Product Name 1Gb 256Mb 1.7V Memory IC and Storage Component Memory - Flash - MT29C1G56MAADAAAMD-5 IT
Density 256000 kbits 256000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Specs
Memory Category Flash; FLASH
Cycle Time 6.5 ns
Density 64000 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details