Micron Technology, Inc. Memory IC and Storage Component MT29C1G12MAAIVAMD-5 IT

Description
IC FLASH RAM 1GBIT PAR 130VFBGA Product overview: MT29C1G12MAAIVAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAAIVAM D-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 1GBIT PAR 130VFBGA Product overview: MT29C1G12MAAIVAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAAIVAM D-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C1G12MAAIVAMD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAAIVAMD-5 IT
Memory IC and Storage Component 774-MT29C1G12MAAIVAMD-5 IT
IC FLASH RAM 1GBIT PAR 130VFBGA Product overview: MT29C1G12MAAIVAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAAIVAM D-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 130VFBGA Product overview: MT29C1G12MAAIVAMD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAAIVAMD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - DDR - MT29C1G12MAAIVAMD-5 IT - 956925-MT29C1G12MAAIVAMD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT29C1G12MAAIVAMD-5 IT
956925-MT29C1G12MAAIVAMD-5 IT
Memory - DDR - MT29C1G12MAAIVAMD-5 IT 956925-MT29C1G12MAAIVAMD-5 IT
Win Source Part Number: 956925-MT29C1G12MAAI VAMD-5 IT Series: * Categories: Memory

Win Source Part Number: 956925-MT29C1G12MAAIVAMD-5 IT
Series: *
Categories: Memory

Buy Now
IC FLASH RAM 1GBIT PAR 130VFBGA

IC FLASH RAM 1GBIT PAR 130VFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 130-VFBGA (8x9)

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MT29C1G12MAAIVAMD-5 IT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAAIVAMD-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAAIVAMD-5 IT
IC FLASH RAM 1GBIT PAR 130VFBGA

IC FLASH RAM 1GBIT PAR 130VFBGA

Supplier's Site
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7633 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7633
Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7633
FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with LPDDR; Memory Size:1Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Clock Frequency:200MHz RoHS Compliant: Yes

FLASH MEMORY, 1GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with LPDDR; Memory Size:1Gbit; Flash Memory Configuration:1G x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:130Pins; Clock Frequency:200MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C1G12MAAIVAMD-5 IT 956925-MT29C1G12MAAIVAMD-5 IT MT29C1G12MAAIVAMD-5 IT MT29C1G12MAAIVAMD-5 IT MT29C1G12MAAIVAMD-5 IT 80AH7633
Product Name Memory IC and Storage Component Memory - DDR - MT29C1G12MAAIVAMD-5 IT Memory Memory Integrated Circuits (ICs) - Memory - Memory Flash Memory, 1Gbit, -40 To 85Deg C; Flash Memory Type Micron
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 130-VFBGA BGA VFBGA
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 6116LA25SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details