Micron Technology, Inc. Memory - Flash - MT29C1G12MAADYAKE-5 IT MT29C1G12MAADYAKE-5 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755204-MT29C1G12MAAD YAKE-5 IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 137-TFBGA (10.5x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MT29C1G12M Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 755204-MT29C1G12MAAD YAKE-5 IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 137-TFBGA (10.5x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MT29C1G12M Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C1G12MAADYAKE-5 IT - 755204-MT29C1G12MAADYAKE-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G12MAADYAKE-5 IT
755204-MT29C1G12MAADYAKE-5 IT
Memory - Flash - MT29C1G12MAADYAKE-5 IT 755204-MT29C1G12MAADYAKE-5 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 755204-MT29C1G12MAAD YAKE-5 IT Packaging: Bulk Mounting Style: SMD Technology: FLASH - NAND, Mobile LPDRAM Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Categories: Integrated Circuits Supplier Device Package: 137-TFBGA (10.5x13) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH, RAM Clock Frequency: 200MHz Memory Interface: Parallel Manufacturer Package: 137-TFBGA Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: MT29C1G12M Manufacturer Pack Quantity: 1,190 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 755204-MT29C1G12MAADYAKE-5 IT
Packaging: Bulk
Mounting Style: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM)
Categories: Integrated Circuits
Supplier Device Package: 137-TFBGA (10.5x13)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH, RAM
Clock Frequency: 200MHz
Memory Interface: Parallel
Manufacturer Package: 137-TFBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: MT29C1G12M
Manufacturer Pack Quantity: 1,190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.95V

Buy Now
Memory IC and Storage Component - 774-MT29C1G12MAADYAKE-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAADYAKE-5 IT
Memory IC and Storage Component 774-MT29C1G12MAADYAKE-5 IT
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKE-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAK E-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKE-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAKE-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAADYAKE-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAADYAKE-5 IT
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

Buy Now
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 755204-MT29C1G12MAADYAKE-5 IT 774-MT29C1G12MAADYAKE-5 IT MT29C1G12MAADYAKE-5 IT MT29C1G12MAADYAKE-5 IT MT29C1G12MAADYAKE-5 IT
Product Name Memory - Flash - MT29C1G12MAADYAKE-5 IT Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile, Volatile; DRAM Chip Flash; Non-Volatile, Volatile Flash; FLASH, RAM Flash; FLASH, RAM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V -40degC ~ 85degC (TA) 1.7V ~ 1.95V
Package Type BGA; Bulk BGA BGA; 137-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 520366231286 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers