Micron Technology, Inc. Memory IC and Storage Component MT29C1G12MAADYAKD-5 IT

Description
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAK D-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAK D-5 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C1G12MAADYAKD-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAADYAKD-5 IT
Memory IC and Storage Component 774-MT29C1G12MAADYAKD-5 IT
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAK D-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADYAKD-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADYAKD-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29C1G12MAADYAKD-5 IT - 143438-MT29C1G12MAADYAKD-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G12MAADYAKD-5 IT
143438-MT29C1G12MAADYAKD-5 IT
Memory - Flash - MT29C1G12MAADYAKD-5 IT 143438-MT29C1G12MAADYAKD-5 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 143438-MT29C1G12MAAD YAKD-5 IT Packaging: Bulk Mounting: SMD (SMT) Technology: FLASH - NAND, Mobile LPDRAM Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 137-TFBGA (10.5x13) Supply Voltage - Operating: 1.7 V to 1.95 V Memory Format: FLASH, RAM Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 143438-MT29C1G12MAADYAKD-5 IT
Packaging: Bulk
Mounting: SMD (SMT)
Technology: FLASH - NAND, Mobile LPDRAM
Memory Size: 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 137-TFBGA (10.5x13)
Supply Voltage - Operating: 1.7 V to 1.95 V
Memory Format: FLASH, RAM
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAADYAKD-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAADYAKD-5 IT
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 137-TFBGA (10.5x13)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C1G12MAADYAKD-5 IT 143438-MT29C1G12MAADYAKD-5 IT MT29C1G12MAADYAKD-5 IT MT29C1G12MAADYAKD-5 IT MT29C1G12MAADYAKD-5 IT
Product Name Memory IC and Storage Component Memory - Flash - MT29C1G12MAADYAKD-5 IT Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM; DRAM Chip Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Quad Memory IC and Storage Component - 774-S25FL064LABMFB013 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
5 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL164K0XNFIQ11Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details