Micron Technology, Inc. Memory IC and Storage Component MT29C1G12MAADVAKC-5 IT

Description
IC FLASH RAM 1GBIT PAR 107TFBGA Product overview: MT29C1G12MAADVAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADVAK C-5 IT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH RAM 1GBIT PAR 107TFBGA Product overview: MT29C1G12MAADVAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADVAK C-5 IT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT29C1G12MAADVAKC-5 IT is a 152-ball Package-on-Package (PoP) memory device that combines NAND Flash and Mobile LPDRAM technologies. It features a NAND Flash density of 1Gbit and an LPDRAM density of 512Mbit, operating at a low voltage range of 1.70 to 1.95V. The device supports industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications. The NAND Flash component has a page size of 2112 bytes for x8 configuration and 1056 words for x16 configuration, with a block size of 64 pages. The Mobile LPDRAM operates at clock rates of 166 MHz with a CAS latency of 3, and it includes features such as programmable burst lengths, partial-array self-refresh, and deep power-down modes. The device is RoHS-compliant and designed for low-power applications, making it a viable option for engineers looking for efficient memory solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The MT29C1G12MAADVAKC-5 IT is a 152-ball Package-on-Package (PoP) memory device that combines NAND Flash and Mobile LPDRAM technologies. It features a NAND Flash density of 1Gbit and an LPDRAM density of 512Mbit, operating at a low voltage range of 1.70 to 1.95V. The device supports industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications. The NAND Flash component has a page size of 2112 bytes for x8 configuration and 1056 words for x16 configuration, with a block size of 64 pages. The Mobile LPDRAM operates at clock rates of 166 MHz with a CAS latency of 3, and it includes features such as programmable burst lengths, partial-array self-refresh, and deep power-down modes. The device is RoHS-compliant and designed for low-power applications, making it a viable option for engineers looking for efficient memory solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C1G12MAADVAKC-5 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAADVAKC-5 IT
Memory IC and Storage Component 774-MT29C1G12MAADVAKC-5 IT
IC FLASH RAM 1GBIT PAR 107TFBGA Product overview: MT29C1G12MAADVAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADVAK C-5 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 107TFBGA Product overview: MT29C1G12MAADVAKC-5 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADVAKC-5 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - DDR - MT29C1G12MAADVAKC-5 IT - 957039-MT29C1G12MAADVAKC-5 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - MT29C1G12MAADVAKC-5 IT
957039-MT29C1G12MAADVAKC-5 IT
Memory - DDR - MT29C1G12MAADVAKC-5 IT 957039-MT29C1G12MAADVAKC-5 IT
Win Source Part Number: 957039-MT29C1G12MAAD VAKC-5 IT Series: * Categories: Memory

Win Source Part Number: 957039-MT29C1G12MAADVAKC-5 IT
Series: *
Categories: Memory

Buy Now
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 107-TFBGA

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 200 MHz 107-TFBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAADVAKC-5 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAADVAKC-5 IT
IC FLASH RAM 1GBIT PAR 107TFBGA

IC FLASH RAM 1GBIT PAR 107TFBGA

Supplier's Site
IC FLASH RAM 1GBIT PAR 107TFBGA

IC FLASH RAM 1GBIT PAR 107TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C1G12MAADVAKC-5 IT 957039-MT29C1G12MAADVAKC-5 IT MT29C1G12MAADVAKC-5 IT MT29C1G12MAADVAKC-5 IT MT29C1G12MAADVAKC-5 IT
Product Name Memory IC and Storage Component Memory - DDR - MT29C1G12MAADVAKC-5 IT Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash; FLASH, RAM Flash; Non-Volatile, Volatile Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL129P0XMFB003 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details