Micron Technology, Inc. Memory IC and Storage Component MT29C1G12MAADAFAKD-6 IT

Description
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADAFAKD-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAFA KD-6 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADAFAKD-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAFA KD-6 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C1G12MAADAFAKD-6 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAADAFAKD-6 IT
Memory IC and Storage Component 774-MT29C1G12MAADAFAKD-6 IT
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADAFAKD-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAFA KD-6 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADAFAKD-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAFAKD-6 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29C1G12MAADAFAKD-6 IT - 886074-MT29C1G12MAADAFAKD-6 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G12MAADAFAKD-6 IT
886074-MT29C1G12MAADAFAKD-6 IT
Memory - Flash - MT29C1G12MAADAFAKD-6 IT 886074-MT29C1G12MAADAFAKD-6 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886074-MT29C1G12MAAD AFAKD-6 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 166 MHz 137-TFBGA (10.5x13) Package: Bulk Package: 137-TFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29C1G12M Categories: Integrated Circuits (ICs) Case / Package: 137-TFBGA (10.5x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT29C1G12MAADAFAKD-6 IT-ND, MT29C1G12MAADAFAKD-6 IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886074-MT29C1G12MAADAFAKD-6 IT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 1Gb (32M x 32)(LPDRAM) Parallel 166 MHz 137-TFBGA (10.5x13)
Package: Bulk
Package: 137-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29C1G12M
Categories: Integrated Circuits (ICs)
Case / Package: 137-TFBGA (10.5x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT29C1G12MAADAFAKD-6 IT-ND, MT29C1G12MAADAFAKD-6IT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAADAFAKD-6 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAADAFAKD-6 IT
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 1Gbit (LPDRAM) Parallel 166 MHz 137-TFBGA (10.5x13)

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 1Gbit (LPDRAM) Parallel 166 MHz 137-TFBGA (10.5x13)

Buy Now Datasheet
IC FLASH RAM 1GBIT PAR 137TFBGA

IC FLASH RAM 1GBIT PAR 137TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C1G12MAADAFAKD-6 IT 886074-MT29C1G12MAADAFAKD-6 IT MT29C1G12MAADAFAKD-6 IT MT29C1G12MAADAFAKD-6 IT MT29C1G12MAADAFAKD-6 IT
Product Name Memory IC and Storage Component Memory - Flash - MT29C1G12MAADAFAKD-6 IT Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash Flash; Non-Volatile, Volatile Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 16-3962-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details