Win Source Part Number: 957035-MT29C1G12MAAD
Series: *
Categories: Memory
IC FLASH RAM 1GBIT PAR 137TFBGA Product overview: MT29C1G12MAADAFAKD-6
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 1Gbit (LPDRAM) Parallel 166 MHz 137-TFBGA (10.5x13)
IC FLASH RAM 1GBIT PAR 137TFBGA
IC FLASH RAM 1GBIT PAR 137TFBGA
IC FLASH RAM 1GBIT PAR 137TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 957035-MT29C1G12MAADAFAKD-6 E IT | 774-MT29C1G12MAADAFAKD-6 E IT | MT29C1G12MAADAFAKD-6 E IT | MT29C1G12MAADAFAKD-6 E IT | MT29C1G12MAADAFAKD-6 E IT | MT29C1G12MAADAFAKD-6 E IT |
| Product Name | Memory - DDR - MT29C1G12MAADAFAKD-6 E IT | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile, Volatile; DRAM Chip | Flash; FLASH, RAM | Flash; FLASH, RAM | Flash; FLASH - NAND, Mobile LPDRAM | Flash; Non-Volatile, Volatile | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Bulk | BGA; 137-TFBGA | 137-TFBGA | BGA | ||
| Pins | 137 |