Micron Technology, Inc. Memory IC and Storage Component MT29C1G12MAADAEAKC-6 IT

Description
IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAADAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAEA KC-6 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAADAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAEA KC-6 IT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT29C1G12MAADAEAKC-6 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAADAEAKC-6 IT
Memory IC and Storage Component 774-MT29C1G12MAADAEAKC-6 IT
IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAADAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAEA KC-6 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAADAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAADAEAKC-6 IT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - MT29C1G12MAADAEAKC-6 IT - 789885-MT29C1G12MAADAEAKC-6 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G12MAADAEAKC-6 IT
789885-MT29C1G12MAADAEAKC-6 IT
Memory - Flash - MT29C1G12MAADAEAKC-6 IT 789885-MT29C1G12MAADAEAKC-6 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 789885-MT29C1G12MAAD AEAKC-6 IT Packaging: Bulk Operating Temperature Range: -40°C ~ 85°C (TA) Package: 107-VFBGA Mounting: SMD Technology: FLASH - NAND, Mobile LPDRAM Operating Supply Voltage: 1.7 V ~ 1.95 V Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8)(NAND), 1Gb (64M x 16)(LPDRAM) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Memory Format: FLASH, RAM Clock Frequency: 166MHz Memory Interface: Parallel Manufacturer Package: 107-VFBGA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789885-MT29C1G12MAADAEAKC-6 IT
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 107-VFBGA
Mounting: SMD
Technology: FLASH - NAND, Mobile LPDRAM
Operating Supply Voltage: 1.7 V ~ 1.95 V
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)(NAND), 1Gb (64M x 16)(LPDRAM)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH, RAM
Clock Frequency: 166MHz
Memory Interface: Parallel
Manufacturer Package: 107-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH RAM 1GBIT PAR 107VFBGA

IC FLASH RAM 1GBIT PAR 107VFBGA

Supplier's Site Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 1Gbit (LPDRAM) Parallel 166 MHz 107-VFBGA

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 1Gbit (LPDRAM) Parallel 166 MHz 107-VFBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT29C1G12MAADAEAKC-6 IT
Integrated Circuits (ICs) - Memory - Memory MT29C1G12MAADAEAKC-6 IT
IC FLASH RAM 1GBIT PAR 107VFBGA

IC FLASH RAM 1GBIT PAR 107VFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT29C1G12MAADAEAKC-6 IT 789885-MT29C1G12MAADAEAKC-6 IT MT29C1G12MAADAEAKC-6 IT MT29C1G12MAADAEAKC-6 IT MT29C1G12MAADAEAKC-6 IT
Product Name Memory IC and Storage Component Memory - Flash - MT29C1G12MAADAEAKC-6 IT Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile, Volatile; DRAM Chip Flash; Non-Volatile; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM Flash; Non-Volatile, Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - S25FL164K0XBHI030Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details