Micron Technology, Inc. Memory - Flash - MT29C1G12MAACAEAKC-6 IT MT29C1G12MAACAEAKC-6 IT

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886073-MT29C1G12MAAC AEAKC-6 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Parallel 166 MHz 107-VFBGA Package: Bulk Package: 107-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29C1G12M Categories: Integrated Circuits (ICs) Case / Package: 107-VFBGA ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MT29C1G12MAACAEAKC-6 IT-ND, MT29C1G12MAACAEAKC-6 IT
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 886073-MT29C1G12MAAC AEAKC-6 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Parallel 166 MHz 107-VFBGA Package: Bulk Package: 107-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29C1G12M Categories: Integrated Circuits (ICs) Case / Package: 107-VFBGA ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MT29C1G12MAACAEAKC-6 IT-ND, MT29C1G12MAACAEAKC-6 IT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT29C1G12MAACAEAKC-6 IT - 886073-MT29C1G12MAACAEAKC-6 IT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT29C1G12MAACAEAKC-6 IT
886073-MT29C1G12MAACAEAKC-6 IT
Memory - Flash - MT29C1G12MAACAEAKC-6 IT 886073-MT29C1G12MAACAEAKC-6 IT
Manufacturer: Micron Technology Inc. Win Source Part Number: 886073-MT29C1G12MAAC AEAKC-6 IT Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Parallel 166 MHz 107-VFBGA Package: Bulk Package: 107-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT29C1G12M Categories: Integrated Circuits (ICs) Case / Package: 107-VFBGA ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Other Part Number: MT29C1G12MAACAEAKC-6 IT-ND, MT29C1G12MAACAEAKC-6 IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886073-MT29C1G12MAACAEAKC-6 IT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NAND, Mobile LPDRAM Memory IC 1Gb (128M x 8)(NAND), 512Mb (16M x 32)(LPDRAM) Parallel 166 MHz 107-VFBGA
Package: Bulk
Package: 107-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT29C1G12M
Categories: Integrated Circuits (ICs)
Case / Package: 107-VFBGA
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Other Part Number: MT29C1G12MAACAEAKC-6 IT-ND, MT29C1G12MAACAEAKC-6IT

Buy Now Datasheet
Memory IC and Storage Component - 774-MT29C1G12MAACAEAKC-6 IT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29C1G12MAACAEAKC-6 IT
Memory IC and Storage Component 774-MT29C1G12MAACAEAKC-6 IT
IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAACAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAACAEA KC-6 IT can be used for catalog matching and distributor lookup.

IC FLASH RAM 1GBIT PAR 107VFBGA Product overview: MT29C1G12MAACAEAKC-6 IT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29C1G12MAACAEAKC-6 IT can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 1GBIT PAR 107VFBGA

IC FLASH RAM 1GBIT PAR 107VFBGA

Supplier's Site Datasheet
FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 166 MHz 107-VFBGA

FLASH - NAND, Mobile LPDRAM Memory IC 1Gbit (NAND), 512Mbit (LPDRAM) Parallel 166 MHz 107-VFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 886073-MT29C1G12MAACAEAKC-6 IT 774-MT29C1G12MAACAEAKC-6 IT MT29C1G12MAACAEAKC-6 IT MT29C1G12MAACAEAKC-6 IT
Product Name Memory - Flash - MT29C1G12MAACAEAKC-6 IT Memory IC and Storage Component Memory Memory
Memory Category Flash Flash; DRAM Chip Flash; FLASH, RAM Flash; FLASH, RAM
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers