FLASH MEMORY, 4GBIT, -40 TO 105DEG C; Flash Memory Type:NAND with Mobile LPDDR2; Memory Size:4Gbit; Flash Memory Configuration:512M x 8bit; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:162Pins; Access Time:25ns RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 80AH7631 |
| Product Name | Flash Memory, 4Gbit, -40 To 105Deg C; Flash Memory Type Micron |
| Memory Category | Flash |