Micron Technology, Inc. DRAM MT29AZ5A3CHHTB-18AIT.109

Description
Category: DRAM Win Source Part Number: 1446858-MT29AZ5A3CHH TB-18AIT.109 Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1446858-MT29AZ5A3CHH TB-18AIT.109 Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category: DRAM Win Source Part Number: 1446858-MT29AZ5A3CHH TB-18AIT.109 Manufacturer: Micron Technology Inc.

Category: DRAM
Win Source Part Number: 1446858-MT29AZ5A3CHHTB-18AIT.109
Manufacturer: Micron Technology Inc.

Buy Now
Memory IC and Storage Component - 774-MT29AZ5A3CHHTB-18AIT.109 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT29AZ5A3CHHTB-18AIT.109
Memory IC and Storage Component 774-MT29AZ5A3CHHTB-18AIT.109
IC FLASH RAM 4G PARALLEL Product overview: MT29AZ5A3CHHTB-18AIT .109 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29AZ5A3CHHTB-1 8AIT.109 can be used for catalog matching and distributor lookup.

IC FLASH RAM 4G PARALLEL Product overview: MT29AZ5A3CHHTB-18AIT.109 from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT29AZ5A3CHHTB-18AIT.109 can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH RAM 4G PARALLEL

IC FLASH RAM 4G PARALLEL

Supplier's Site
IC FLASH RAM 4G PARALLEL

IC FLASH RAM 4G PARALLEL

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory MT29AZ5A3CHHTB-18AIT.109
IC FLASH RAM 4G PARALLEL

IC FLASH RAM 4G PARALLEL

Supplier's Site
Flash Memory, 6Gbit, -40 To 85Deg C; Flash Memory Type Micron - 80AH7627 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 6Gbit, -40 To 85Deg C; Flash Memory Type Micron
80AH7627
Flash Memory, 6Gbit, -40 To 85Deg C; Flash Memory Type Micron 80AH7627
FLASH MEMORY, 6GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with LPDDR2; Memory Size:6Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:162Pins; Clock Frequency:533MHz RoHS Compliant: Yes

FLASH MEMORY, 6GBIT, -40 TO 85DEG C; Flash Memory Type:NAND with LPDDR2; Memory Size:6Gbit; Flash Memory Configuration:-; IC Interface Type:Parallel; Memory Case Style:VFBGA; No. of Pins:162Pins; Clock Frequency:533MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Memory IC

Memory IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1446858-MT29AZ5A3CHHTB-18AIT.109 774-MT29AZ5A3CHHTB-18AIT.109 MT29AZ5A3CHHTB-18AIT.109 MT29AZ5A3CHHTB-18AIT.109 MT29AZ5A3CHHTB-18AIT.109 80AH7627 MT29AZ5A3CHHTB-18AIT.109
Product Name DRAM Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Flash Memory, 6Gbit, -40 To 85Deg C; Flash Memory Type Micron Memory
Memory Category Flash Flash Flash Flash
Access Time 5.5 ns
Address Bus Width 8 to 16 bits
Package Type BGA; Bulk VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 51-02471V01-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details