Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT28HL64GRBB6EBL-0GCT

Description
Win Source Part Number: 1032409-MT28HL64GRBB 6EBL-0GCT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 270 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT28HL64
Request a Quote Datasheet
Description
Win Source Part Number: 1032409-MT28HL64GRBB 6EBL-0GCT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 270 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT28HL64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1032409-MT28HL64GRBB6EBL-0GCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1032409-MT28HL64GRBB6EBL-0GCT
Integrated Circuits (ICs) - Memory 1032409-MT28HL64GRBB6EBL-0GCT
Win Source Part Number: 1032409-MT28HL64GRBB 6EBL-0GCT Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 270 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Micron Technology Inc. Base Product Number: MT28HL64

Win Source Part Number: 1032409-MT28HL64GRBB6EBL-0GCT
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 270
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Base Product Number: MT28HL64

Buy Now
3.3V Memory IC and Storage Component - 774-MT28HL64GRBB6EBL-0GCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-MT28HL64GRBB6EBL-0GCT
3.3V Memory IC and Storage Component 774-MT28HL64GRBB6EBL-0GCT
NOR FLASH 1GX64 PLASTIC 3.3V Product overview: MT28HL64GRBB6EBL-0GC T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28HL64GRBB6EBL -0GCT can be used for catalog matching and distributor lookup.

NOR FLASH 1GX64 PLASTIC 3.3V Product overview: MT28HL64GRBB6EBL-0GCT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28HL64GRBB6EBL-0GCT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory IC

Memory IC

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28HL64GRBB6EBL-0GCT
Integrated Circuits (ICs) - Memory - Memory MT28HL64GRBB6EBL-0GCT
NOR FLASH 1GX64 PLASTIC 3.3V

NOR FLASH 1GX64 PLASTIC 3.3V

Supplier's Site
NOR FLASH 1GX64 PLASTIC 3.3V

NOR FLASH 1GX64 PLASTIC 3.3V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1032409-MT28HL64GRBB6EBL-0GCT 774-MT28HL64GRBB6EBL-0GCT MT28HL64GRBB6EBL-0GCT MT28HL64GRBB6EBL-0GCT MT28HL64GRBB6EBL-0GCT
Product Name Integrated Circuits (ICs) - Memory 3.3V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details