Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
MICRON TECHNOLOGY, INC.
MT28HL16GJBB3ERK-0SCT -- MEMORY
Micron Technology, Inc.
Memory
MT28HL16GJBB3ERK-0SCT
Description
Memory IC
Quarktwin Technology Ltd.
Lingto Electronic Limited
Done
Datasheet
Description
Memory IC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
MT28HL16GJBB3ERK-0SCT
Memory
MT28HL16GJBB3ERK-0SCT
Memory IC
Memory IC
Buy Now
Lingto Electronic Limited
Shenzhen, China
Memory
MT28HL16GJBB3ERK-0SCT
Memory
MT28HL16GJBB3ERK-0SCT
NOR FLASH 512MX32 PLASTIC 3.3V
NOR FLASH 512MX32 PLASTIC 3.3V
Supplier's Site
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Lingto Electronic Limited
Product Category
Memory Chips
Memory Chips
Product Number
MT28HL16GJBB3ERK-0SCT
MT28HL16GJBB3ERK-0SCT
Product Name
Memory
Memory
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Memory
9338PCQR
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details
Infineon Technologies AG
Memory
520366231296
View Details
2
suppliers
RS Components, Ltd.
Flash Memory
1712194
Specs
Memory Category
Flash
Number of Words
512 k
Package Type
SOIC
View Details
Rochester Electronics
Logic - FIFOs Memory
57401AW/883B
Specs
Data Rate
10 MHz
Operating Current
180 mA
View Details