Micron Technology, Inc. IT infrastructure Memory MT28HL04GGBB1EBK-0GCT

Description
Category: IT infrastructure Memory Win Source Part Number: 1451885-MT28HL04GGBB 1EBK-0GCT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet
Description
Category: IT infrastructure Memory Win Source Part Number: 1451885-MT28HL04GGBB 1EBK-0GCT Manufacturer: Micron Technology Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IT infrastructure Memory - 1451885-MT28HL04GGBB1EBK-0GCT - Win Source Electronics
Laguna Hills, CA, United States
IT infrastructure Memory
1451885-MT28HL04GGBB1EBK-0GCT
IT infrastructure Memory 1451885-MT28HL04GGBB1EBK-0GCT
Category: IT infrastructure Memory Win Source Part Number: 1451885-MT28HL04GGBB 1EBK-0GCT Manufacturer: Micron Technology Inc.

Category: IT infrastructure Memory
Win Source Part Number: 1451885-MT28HL04GGBB1EBK-0GCT
Manufacturer: Micron Technology Inc.

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28HL04GGBB1EBK-0GCT
Integrated Circuits (ICs) - Memory - Memory MT28HL04GGBB1EBK-0GCT
NOR FLASH 256MX16 PLASTIC 3.3V

NOR FLASH 256MX16 PLASTIC 3.3V

Supplier's Site
Memory IC

Memory IC

Buy Now
NOR FLASH 256MX16 PLASTIC 3.3V

NOR FLASH 256MX16 PLASTIC 3.3V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1451885-MT28HL04GGBB1EBK-0GCT MT28HL04GGBB1EBK-0GCT MT28HL04GGBB1EBK-0GCT MT28HL04GGBB1EBK-0GCT
Product Name IT infrastructure Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details