Manufacturer: Micron Technology Inc.
Win Source Part Number: 806922-MT28GU256AAA2
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 96ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-TBGA (10x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
IC FLASH 256MBIT PAR 64TBGA Product overview: MT28GU256AAA2EGC-0SI
IC FLASH 256MBIT PARALLEL 64TBGA
FLASH - NOR Memory IC 256Mbit Parallel 133 MHz 96 ns 64-TBGA (10x8)
IC FLASH 256MBIT PAR 64TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 806922-MT28GU256AAA2EGC-0SIT | 774-MT28GU256AAA2EGC-0SIT | MT28GU256AAA2EGC-0SIT | MT28GU256AAA2EGC-0SIT | MT28GU256AAA2EGC-0SIT |
| Product Name | Memory - Flash - MT28GU256AAA2EGC-0SIT | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | Surface Mount |