Micron Technology, Inc. Memory IC and Storage Component MT28GU256AAA1EGC-0SIT

Description
IC FLASH 256MBIT PAR 64TBGA Product overview: MT28GU256AAA1EGC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28GU256AAA1EGC -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 256MBIT PAR 64TBGA Product overview: MT28GU256AAA1EGC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28GU256AAA1EGC -0SIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28GU256AAA1EGC-0SIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28GU256AAA1EGC-0SIT
Memory IC and Storage Component 774-MT28GU256AAA1EGC-0SIT
IC FLASH 256MBIT PAR 64TBGA Product overview: MT28GU256AAA1EGC-0SI T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28GU256AAA1EGC -0SIT can be used for catalog matching and distributor lookup.

IC FLASH 256MBIT PAR 64TBGA Product overview: MT28GU256AAA1EGC-0SIT from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28GU256AAA1EGC-0SIT can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT28GU256AAA1EGC-0SIT - 928232-MT28GU256AAA1EGC-0SIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28GU256AAA1EGC-0SIT
928232-MT28GU256AAA1EGC-0SIT
Memory - Flash - MT28GU256AAA1EGC-0SIT 928232-MT28GU256AAA1EGC-0SIT
Manufacturer: Micron Technology Inc. Win Source Part Number: 928232-MT28GU256AAA1 EGC-0SIT Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 133 MHz 96 ns 64-TBGA (10x8) Package: Tray Package: 64-TBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-TBGA (10x8) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 233604, -MT28GU256AAA1EGC-0S IT

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928232-MT28GU256AAA1EGC-0SIT
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 133 MHz 96 ns 64-TBGA (10x8)
Package: Tray
Package: 64-TBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-TBGA (10x8)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 233604, -MT28GU256AAA1EGC-0SIT

Buy Now Datasheet
FLASH - NOR Memory IC 256Mbit Parallel 133 MHz 96 ns 64-TBGA (10x8)

FLASH - NOR Memory IC 256Mbit Parallel 133 MHz 96 ns 64-TBGA (10x8)

Buy Now
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28GU256AAA1EGC-0SIT
Integrated Circuits (ICs) - Memory - Memory MT28GU256AAA1EGC-0SIT
IC FLASH 256MBIT PAR 64TBGA

IC FLASH 256MBIT PAR 64TBGA

Supplier's Site
IC FLASH 256MBIT PARALLEL 64TBGA

IC FLASH 256MBIT PARALLEL 64TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28GU256AAA1EGC-0SIT 928232-MT28GU256AAA1EGC-0SIT MT28GU256AAA1EGC-0SIT MT28GU256AAA1EGC-0SIT MT28GU256AAA1EGC-0SIT
Product Name Memory IC and Storage Component Memory - Flash - MT28GU256AAA1EGC-0SIT Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Access Time 96 ns 96 ns 96 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; Tray BGA; 64-TBGA (10x8) BGA; 64-TBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers