Manufacturer: Micron Technology Inc.
Win Source Part Number: 758734-MT28GU01GAAA1
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 96ns
Categories: Integrated Circuits
Supplier Device Package: 64-TBGA (10x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Clock Frequency: 133MHz
Memory Interface: Parallel
Manufacturer Package: 64-TBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 2V
IC FLASH 1GBIT PARALLEL 64TBGA Product overview: MT28GU01GAAA1EGC-0SI
FLASH - NOR Memory IC 1Gbit Parallel 133 MHz 96 ns 64-TBGA (10x8)
IC FLASH 1GBIT PARALLEL 64TBGA
IC FLASH 1GBIT PARALLEL 64TBGA
IC FLASH 1GBIT PARALLEL 64TBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 758734-MT28GU01GAAA1EGC-0SIT | 774-MT28GU01GAAA1EGC-0SIT | MT28GU01GAAA1EGC-0SIT | MT28GU01GAAA1EGC-0SIT | MT28GU01GAAA1EGC-0SIT | MT28GU01GAAA1EGC-0SIT |
| Product Name | Memory - Flash - MT28GU01GAAA1EGC-0SIT | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; Flash |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns | 96 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 2V | 1.7V ~ 2V | 1.7V ~ 2V | Surface Mount | 1.7V ~ 2V | |
| Endurance | 100000 Write/Erase Cycles |