IC FLASH 1GBIT PARALLEL 64TBGA Product overview: MT28GU01GAAA1EGC-0SI
FLASH - NOR Memory IC 1Gbit Parallel 133 MHz 96 ns 64-TBGA (10x8)
IC FLASH 1GBIT PARALLEL 64TBGA
IC FLASH 1GBIT PARALLEL 64TBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-MT28GU01GAAA1EGC-0SIT TR | MT28GU01GAAA1EGC-0SIT TR | MT28GU01GAAA1EGC-0SIT TR | MT28GU01GAAA1EGC-0SIT TR |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 96 ns | 96 ns | 96 ns | 96 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; Tape & Reel (TR) | BGA; 64-TBGA | BGA |