Category: IT infrastructure Memory
Win Source Part Number: 1453894-MT28FW512ABA
Manufacturer: Micron Technology Inc.
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH MEMORY, AEC-Q100, 512MBIT, 105DEG C; Flash Memory Type:Parallel NOR; Memory Size:512Mbit; Flash Memory Configuration:32M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:56Pins; Clock Frequency:- RoHS Compliant: Yes
IC FLASH 512MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 512Mbit Parallel 105 ns 56-TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1453894-MT28FW512ABA1LJS-0AAT | MT28FW512ABA1LJS-0AAT | 80AH7620 | MT28FW512ABA1LJS-0AAT | MT28FW512ABA1LJS-0AAT |
| Product Name | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, Aec-Q100, 512Mbit, 105Deg C; Flash Memory Type Micron | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH |
| Cycle Time | 60 ns | ||||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |
| Supply Voltage | Surface Mount | 3.6V; 1.7V ~ 3.6V |