FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 48-TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
FLASH - NOR Memory IC 8Mbit Parallel 80 ns 48-TSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F800B5WP-8B-ND | MT28F800B5WP-8 B | MT28F800B5WP-8 B | MT28F800B5WP-8 B |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |