Micron Technology, Inc. Memory - Flash - MT28F800B5WG-8T MT28F800B5WG-8T

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080778-MT28F800B5WG -8T Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Categories: Flash Case / Package: TFSOP Alternative Parts (Cross-Reference): MT28F800B5WG-8TMT28F 800B5WG-8 T; MT28F800B5WG8T; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080778-MT28F800B5WG -8T Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Categories: Flash Case / Package: TFSOP Alternative Parts (Cross-Reference): MT28F800B5WG-8TMT28F 800B5WG-8 T; MT28F800B5WG8T; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28F800B5WG-8T - 1080778-MT28F800B5WG-8T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F800B5WG-8T
1080778-MT28F800B5WG-8T
Memory - Flash - MT28F800B5WG-8T 1080778-MT28F800B5WG-8T
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080778-MT28F800B5WG -8T Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH, NOR Interface: Parallel Categories: Flash Case / Package: TFSOP Alternative Parts (Cross-Reference): MT28F800B5WG-8TMT28F 800B5WG-8 T; MT28F800B5WG8T; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080778-MT28F800B5WG-8T
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Interface: Parallel
Categories: Flash
Case / Package: TFSOP
Alternative Parts (Cross-Reference): MT28F800B5WG-8TMT28F800B5WG-8 T; MT28F800B5WG8T;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-MT28F800B5WG-8T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 5V 8bit Memory IC and Storage Component
774-MT28F800B5WG-8T
8-bit 16-bit 5V 8bit Memory IC and Storage Component 774-MT28F800B5WG-8T
NAND Flash Parallel 5V 8Mbit 1M/512K x 8bit/16bit 80ns 48-Pin TSOP-I Tray Product overview: MT28F800B5WG-8T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F800B5WG-8T can be used for catalog matching and distributor lookup.

NAND Flash Parallel 5V 8Mbit 1M/512K x 8bit/16bit 80ns 48-Pin TSOP-I Tray Product overview: MT28F800B5WG-8T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F800B5WG-8T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1080778-MT28F800B5WG-8T 774-MT28F800B5WG-8T
Product Name Memory - Flash - MT28F800B5WG-8T 8-bit 16-bit 5V 8bit Memory IC and Storage Component
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SDPMFIG10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory, Flash, 64Mbit, 3V, Spi, 8Wson; Memory Size Cypress Infineon Technologies - 97W3082 - Newark, An Avnet Company
Specs
Memory Category Flash
Data Rate 104 MHz
Density 64000 kbits
View Details