Micron Technology, Inc. Memory MT28F800B5WG-8 TET

Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 48-TSOP I
Request a Quote Datasheet
Description
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 48-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28F800B5WG-8TET-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 48-TSOP I

FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 48-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28F800B5WG-8 TET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F800B5WG-8 TET
Memory IC and Storage Component 774-MT28F800B5WG-8 TET
IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: MT28F800B5WG-8 TET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F800B5WG-8 TET can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP I Product overview: MT28F800B5WG-8 TET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F800B5WG-8 TET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1080776-MT28F800B5WG-8 TET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1080776-MT28F800B5WG-8 TET
Integrated Circuits (ICs) - Memory 1080776-MT28F800B5WG-8 TET
Win Source Part Number: 1080776-MT28F800B5WG -8 TET Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 80 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 80ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MT28F800B5WG-8 TETMT28F800B5WG-8TET ; MT28F800B5WG8TET; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT28F800B5WG-8 TET-ND,MT28F800B5WG- 8TET Base Product Number: MT28F800B5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1080776-MT28F800B5WG-8 TET
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 80 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 80ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT28F800B5WG-8 TETMT28F800B5WG-8TET; MT28F800B5WG8TET;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT28F800B5WG-8 TET-ND,MT28F800B5WG-8TET
Base Product Number: MT28F800B5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 48TSOP I

IC FLASH 8MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F800B5WG-8 TET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F800B5WG-8 TET
Integrated Circuits (ICs) - Memory - Memory MT28F800B5WG-8 TET
IC FLASH 8MBIT PARALLEL 48TSOP I

IC FLASH 8MBIT PARALLEL 48TSOP I

Supplier's Site
Memory - MT28F800B5WG-8 TET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 80 ns 48-TSOP I

FLASH - NOR Memory IC 8Mbit Parallel 80 ns 48-TSOP I

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28F800B5WG-8TET-ND 774-MT28F800B5WG-8 TET 1080776-MT28F800B5WG-8 TET MT28F800B5WG-8 TET MT28F800B5WG-8 TET MT28F800B5WG-8 TET
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type "48-TFSOP (0.724"", 18.40mm Width)" Tray 48-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details