Win Source Part Number: 997510-MT28F800B5SG-
Category: Integrated Circuits (ICs)>Memory
Package: Box
Standard Package: 500
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 80 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 44-SOIC (0.496", 12.60mm Width)
Supplier Device Package: 44-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 80ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT28F800B5SG-8 T-ND,MT28F800B5SG-8T
Base Product Number: MT28F800B5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FLASH 8MBIT PARALLEL 44SOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80 ns 44-SOP Product overview: MT28F800B5SG-8 T from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F800B5SG-8 T can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit Parallel 80 ns 44-SO
IC FLASH 8MBIT PARALLEL 44SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 997510-MT28F800B5SG-8 T | 774-MT28F800B5SG-8 T | MT28F800B5SG-8 T | MT28F800B5SG-8 T |
| Product Name | Integrated Circuits (ICs) - Memory | 8Mb Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 80 ns | 80 ns | 80 ns | 80 ns |
| Cycle Time | 80 ns | 80 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |