FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 80ns 44-SOP
FLASH - NOR Memory IC 8Mbit Parallel 80 ns 44-SO
IC FLASH 8MBIT PARALLEL 44SO
IC FLASH 8MBIT PARALLEL 44SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F800B5SG-8B-ND | MT28F800B5SG-8 B | MT28F800B5SG-8 B | MT28F800B5SG-8 B |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | SOIC; "44-SOIC (0.496"", 12.60mm Width)" | SOIC; 44-SOIC (0.496\", 12.60mm Width) |