FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90ns 48-TSOP I
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F800B3WG-9TET-ND | MT28F800B3WG-9 TET | MT28F800B3WG-9 TET | MT28F800B3WG-9 TET |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |