The MT28F800B3WG-9 B TR is an 8Mbit flash memory device from Quarktwin Technology Ltd., featuring a dual supply voltage operation of 3.3V for VCC and 5V for VPP during application programming. It utilizes advanced 0.18µm CMOS floating-gate technology and offers an access time of 90ns. The memory is organized into eleven erasable blocks, including a protected boot block for critical firmware storage, ensuring data integrity during operations. The device supports 100,000 erase cycles and is fully TTL-compatible, making it suitable for various applications. It is available in multiple packaging options, including a 48-pin TSOP Type I configuration. The operating temperature range extends from 0°C to +70°C for commercial applications and -40°C to +85°C for extended applications.
FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 90ns 48-TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
FLASH - NOR Memory IC 8Mbit Parallel 90 ns 48-TSOP I
IC FLASH 8MBIT PARALLEL 48TSOP I
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F800B3WG-9BTR-ND | MT28F800B3WG-9 B TR | MT28F800B3WG-9 B TR | MT28F800B3WG-9 B TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |