Micron Technology, Inc. Memory IC and Storage Component MT28F640J3RG-115 ET TR

Description
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: MT28F640J3RG-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3RG-115 ET TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: MT28F640J3RG-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3RG-115 ET TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28F640J3RG-115 ET TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F640J3RG-115 ET TR
Memory IC and Storage Component 774-MT28F640J3RG-115 ET TR
IC FLASH 64MBIT PARALLEL 56TSOP Product overview: MT28F640J3RG-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3RG-115 ET TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 56TSOP Product overview: MT28F640J3RG-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3RG-115 ET TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1005-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 56-TSOP I

FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 56-TSOP I

Buy Now Datasheet
Memory - Flash - MT28F640J3RG-115 ET TR - 123576-MT28F640J3RG-115 ET TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F640J3RG-115 ET TR
123576-MT28F640J3RG-115 ET TR
Memory - Flash - MT28F640J3RG-115 ET TR 123576-MT28F640J3RG-115 ET TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 123576-MT28F640J3RG- 115 ET TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 115ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 123576-MT28F640J3RG-115 ET TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 115ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLSH 64MBIT PARALLEL 56TSOP I

IC FLSH 64MBIT PARALLEL 56TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F640J3RG-115 ET TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F640J3RG-115 ET TR
Integrated Circuits (ICs) - Memory - Memory MT28F640J3RG-115 ET TR
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site
FLASH Memory IC 64Mbit Parallel 115 ns 56-TSOP

FLASH Memory IC 64Mbit Parallel 115 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28F640J3RG-115 ET TR 557-1005-2-ND 123576-MT28F640J3RG-115 ET TR MT28F640J3RG-115 ET TR MT28F640J3RG-115 ET TR MT28F640J3RG-115 ET TR
Product Name Memory IC and Storage Component Memory Memory - Flash - MT28F640J3RG-115 ET TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 115 ns 115 ns 115 ns 115 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details