Micron Technology, Inc. 8-bit 16-bit 3.3V 8bit Memory IC and Storage Component MT28F640J3FS-115ET

Description
NAND Flash Parallel 3.3V 64Mbit 8M/4M x 8bit/16bit 115ns 64-Pin FBGA Tray Product overview: MT28F640J3FS-115ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3.3V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115 ET can be used for catalog matching and distributor lookup.
Request a Quote
Description
NAND Flash Parallel 3.3V 64Mbit 8M/4M x 8bit/16bit 115ns 64-Pin FBGA Tray Product overview: MT28F640J3FS-115ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3.3V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115 ET can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 3.3V 8bit Memory IC and Storage Component - 774-MT28F640J3FS-115ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3.3V 8bit Memory IC and Storage Component
774-MT28F640J3FS-115ET
8-bit 16-bit 3.3V 8bit Memory IC and Storage Component 774-MT28F640J3FS-115ET
NAND Flash Parallel 3.3V 64Mbit 8M/4M x 8bit/16bit 115ns 64-Pin FBGA Tray Product overview: MT28F640J3FS-115ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3.3V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115 ET can be used for catalog matching and distributor lookup.

NAND Flash Parallel 3.3V 64Mbit 8M/4M x 8bit/16bit 115ns 64-Pin FBGA Tray Product overview: MT28F640J3FS-115ET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3.3V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3.3V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115ET can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - MT28F640J3FS-115ET - 1080774-MT28F640J3FS-115ET - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F640J3FS-115ET
1080774-MT28F640J3FS-115ET
Memory - Flash - MT28F640J3FS-115ET 1080774-MT28F640J3FS-115ET
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080774-MT28F640J3FS -115ET Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: NAND Interface: Parallel Access Time: 115 ns Density: 64 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: Flash Case / Package: FBGA Alternative Parts (Cross-Reference): MT28F640J3FS-115ETMT 28F640J3FS-115 ET; MT28F640J3FS115 ET; MT28F640J3FS115ET; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 50 mA

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080774-MT28F640J3FS-115ET
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Access Time: 115 ns
Density: 64 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: Flash
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT28F640J3FS-115ETMT28F640J3FS-115 ET; MT28F640J3FS115 ET; MT28F640J3FS115ET;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-MT28F640J3FS-115ET 1080774-MT28F640J3FS-115ET
Product Name 8-bit 16-bit 3.3V 8bit Memory IC and Storage Component Memory - Flash - MT28F640J3FS-115ET
Memory Category Flash; NAND Flash; NAND
Access Time 115 ns 115 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64000 kbits 64000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10DHB010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details