FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 64-FBGA (10x13)
IC FLASH 64MBIT PARALLEL 64FBGA
IC FLASH 64MBIT PARALLEL 64FBGA
FLASH Memory IC 64Mbit Parallel 115 ns 64-FBGA (10x13)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F640J3FS-115XMET-ND | MT28F640J3FS-115 XMET | MT28F640J3FS-115 XMET | MT28F640J3FS-115 XMET |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits |
| Package Type | 64-FBGA | BGA; 64-FBGA |