Micron Technology, Inc. Memory - Flash - MT28F640J3FS-115 ET TR MT28F640J3FS-115 ET TR

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928231-MT28F640J3FS- 115 ET TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115 ns 64-FBGA (10x13) Package: Reel - TR Package: 64-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT28F640J3 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT28F640J3FS115ETTR, MT28F640J3FS-115 ET, 557-1004-1, 557-1004-2
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 928231-MT28F640J3FS- 115 ET TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115 ns 64-FBGA (10x13) Package: Reel - TR Package: 64-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT28F640J3 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT28F640J3FS115ETTR, MT28F640J3FS-115 ET, 557-1004-1, 557-1004-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - MT28F640J3FS-115 ET TR - 928231-MT28F640J3FS-115 ET TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F640J3FS-115 ET TR
928231-MT28F640J3FS-115 ET TR
Memory - Flash - MT28F640J3FS-115 ET TR 928231-MT28F640J3FS-115 ET TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 928231-MT28F640J3FS- 115 ET TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115 ns 64-FBGA (10x13) Package: Reel - TR Package: 64-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT28F640J3 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (10x13) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT28F640J3FS115ETTR, MT28F640J3FS-115 ET, 557-1004-1, 557-1004-2

Manufacturer: Micron Technology Inc.
Win Source Part Number: 928231-MT28F640J3FS-115 ET TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115 ns 64-FBGA (10x13)
Package: Reel - TR
Package: 64-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT28F640J3
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (10x13)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT28F640J3FS115ETTR, MT28F640J3FS-115 ET, 557-1004-1, 557-1004-2

Buy Now Datasheet
Memory - 557-1004-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 64-FBGA (10x13)

FLASH Memory IC 64Mb (8M x 8, 4M x 16) Parallel 115ns 64-FBGA (10x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28F640J3FS-115 ET TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F640J3FS-115 ET TR
Memory IC and Storage Component 774-MT28F640J3FS-115 ET TR
IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3FS-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115 ET TR can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 64FBGA Product overview: MT28F640J3FS-115 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F640J3FS-115 ET TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
FLASH Memory IC 64Mbit Parallel 115 ns 64-FBGA (10x13)

FLASH Memory IC 64Mbit Parallel 115 ns 64-FBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F640J3FS-115 ET TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F640J3FS-115 ET TR
Integrated Circuits (ICs) - Memory - Memory MT28F640J3FS-115 ET TR
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 928231-MT28F640J3FS-115 ET TR 557-1004-2-ND 774-MT28F640J3FS-115 ET TR MT28F640J3FS-115 ET TR MT28F640J3FS-115 ET TR MT28F640J3FS-115 ET TR
Product Name Memory - Flash - MT28F640J3FS-115 ET TR Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (10x13) 64-FBGA BGA; Tape & Reel (TR) BGA; 64-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Quad 3V 3.3V Memory IC and Storage Component - 774-S25FL116K0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8.5 ns
Endurance 100000 Write/Erase Cycles
View Details
2 suppliers
 - MD28F010-20/B - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; PDIP32
View Details
6 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details