FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 48-TSOP I
FLASH - NOR Memory IC 4Mbit Parallel 80 ns 48-TSOP I
IC FLASH 4MBIT PARALLEL 48TSOP I
IC FLASH 4MBIT PARALLEL 48TSOP I
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F400B3WG-8B-ND | MT28F400B3WG-8 B | MT28F400B3WG-8 B | MT28F400B3WG-8 B |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |