Micron Technology, Inc. Memory MT28F400B3SG-8 BET

Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 44-SOP
Request a Quote
Description
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 44-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT28F400B3SG-8 BET is a 4Mbit flash memory device from Quarktwin Technology Ltd., organized as 256K x 16 or 512K x 8. It features seven separately erasable blocks, including a 16KB boot block that is hardware-protected to prevent accidental erasure. The device operates at a supply voltage of 3.3V for all operations, with programming capabilities using either 3.3V or 5V VPP. It supports an access time of 80ns and is designed for high endurance with up to 100,000 erase cycles. The memory is packaged in a 48-pin TSOP Type I configuration, making it suitable for various applications requiring nonvolatile storage. The device is compatible with industry-standard pinouts and is fully TTL-compatible for inputs and outputs.

Datasheet Summary
Powered by GS/AI

The MT28F400B3SG-8 BET is a 4Mbit flash memory device from Quarktwin Technology Ltd., organized as 256K x 16 or 512K x 8. It features seven separately erasable blocks, including a 16KB boot block that is hardware-protected to prevent accidental erasure. The device operates at a supply voltage of 3.3V for all operations, with programming capabilities using either 3.3V or 5V VPP. It supports an access time of 80ns and is designed for high endurance with up to 100,000 erase cycles. The memory is packaged in a 48-pin TSOP Type I configuration, making it suitable for various applications requiring nonvolatile storage. The device is compatible with industry-standard pinouts and is fully TTL-compatible for inputs and outputs.

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28F400B3SG-8BET-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 44-SOP

FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80ns 44-SOP

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 44SOP

IC FLASH 4MBIT PARALLEL 44SOP

Supplier's Site Datasheet
Memory - MT28F400B3SG-8 BET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 80 ns 44-SO

FLASH - NOR Memory IC 4Mbit Parallel 80 ns 44-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F400B3SG-8 BET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F400B3SG-8 BET
Integrated Circuits (ICs) - Memory - Memory MT28F400B3SG-8 BET
IC FLASH 4MBIT PARALLEL 44SO

IC FLASH 4MBIT PARALLEL 44SO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28F400B3SG-8BET-ND MT28F400B3SG-8 BET MT28F400B3SG-8 BET MT28F400B3SG-8 BET
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "44-SOIC (0.496"", 12.60mm Width)" SOIC; 44-SOIC (0.496\", 12.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 6116SA25SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details