Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207745-MT28F320J3RG
Operating Supply Voltage: 3.3 V
Memory Type: NAND
Interface: Parallel
Access Time: 110 ns
Density: 32 Mb
Sync/Async: Asynchronous
Number of Pins: 56
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): MT28F320J3RG 11; MT28F320J3RG11;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207745-MT28F320J3RG-11 |
| Product Name | Custom Parts - Custom Parts (J - M) - MT28F320J3RG-11 |