Micron Technology, Inc. Memory IC and Storage Component MT28F320J3FS-11 ET TR

Description
IC FLASH 32MBIT PARALLEL 64FBGA Product overview: MT28F320J3FS-11 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F320J3FS-11 ET TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT PARALLEL 64FBGA Product overview: MT28F320J3FS-11 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F320J3FS-11 ET TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-MT28F320J3FS-11 ET TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F320J3FS-11 ET TR
Memory IC and Storage Component 774-MT28F320J3FS-11 ET TR
IC FLASH 32MBIT PARALLEL 64FBGA Product overview: MT28F320J3FS-11 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F320J3FS-11 ET TR can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 64FBGA Product overview: MT28F320J3FS-11 ET TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F320J3FS-11 ET TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 557-1002-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 64-FBGA (10x13)

FLASH Memory IC 32Mb (4M x 8, 2M x 16) Parallel 110ns 64-FBGA (10x13)

Buy Now Datasheet
Memory - Flash - MT28F320J3FS-11 ET TR - 789883-MT28F320J3FS-11 ET TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F320J3FS-11 ET TR
789883-MT28F320J3FS-11 ET TR
Memory - Flash - MT28F320J3FS-11 ET TR 789883-MT28F320J3FS-11 ET TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 789883-MT28F320J3FS- 11 ET TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-FBGA Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 32Mb (4M x 8, 2M x 16) Access Time: 110ns Part Status: Obsolete(EOL) Family Name: MT28F320J3 Categories: Integrated Circuits (ICs) Memory Format: FLASH Memory Interface: Parallel Manufacturer Package: 64-FBGA (10x13) Alternative Parts (Cross-Reference): S29GL032N90FFI013; S29GL032N90FAI020; S29GL032N90FFI012; S29GL032N90FAI010 ; Introduction Date: May 31, 2001 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Micron Technology Inc.
Win Source Part Number: 789883-MT28F320J3FS-11 ET TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-FBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Part Status: Obsolete(EOL)
Family Name: MT28F320J3
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (10x13)
Alternative Parts (Cross-Reference): S29GL032N90FFI013; S29GL032N90FAI020; S29GL032N90FFI012; S29GL032N90FAI010 ;
Introduction Date: May 31, 2001
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
FLASH Memory IC 32Mbit Parallel 110 ns 64-FBGA (10x13)

FLASH Memory IC 32Mbit Parallel 110 ns 64-FBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F320J3FS-11 ET TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F320J3FS-11 ET TR
Integrated Circuits (ICs) - Memory - Memory MT28F320J3FS-11 ET TR
IC FLASH 32MBIT PARALLEL 64FBGA

IC FLASH 32MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-MT28F320J3FS-11 ET TR 557-1002-2-ND 789883-MT28F320J3FS-11 ET TR MT28F320J3FS-11 ET TR MT28F320J3FS-11 ET TR MT28F320J3FS-11 ET TR
Product Name Memory IC and Storage Component Memory Memory - Flash - MT28F320J3FS-11 ET TR Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - Flash - CAT28F020T-12 - 865802-CAT28F020T-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details