Micron Technology, Inc. OEM Parts - OEM Parts (M - N) - MT28F320A18FF-70TET MT28F320A18FF-70TET

Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080767-MT28F320A18F F-70TET Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NAND Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 47 Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT28F320A18FF-70TETM T28F320A18FF-70 TET; MT28F320A18FF70TET; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 18 mA Address Bus Width: 21 b
Request a Quote
Description
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080767-MT28F320A18F F-70TET Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NAND Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 47 Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT28F320A18FF-70TETM T28F320A18FF-70 TET; MT28F320A18FF70TET; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 18 mA Address Bus Width: 21 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MT28F320A18FF-70TET - 1080767-MT28F320A18FF-70TET - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MT28F320A18FF-70TET
1080767-MT28F320A18FF-70TET
OEM Parts - OEM Parts (M - N) - MT28F320A18FF-70TET 1080767-MT28F320A18FF-70TET
Manufacturer: Micron Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080767-MT28F320A18F F-70TET Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V Memory Type: NAND Interface: Parallel Access Time: 70 ns Density: 32 Mb Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 47 Categories: OEM Parts(M-N) Case / Package: FBGA Alternative Parts (Cross-Reference): MT28F320A18FF-70TETM T28F320A18FF-70 TET; MT28F320A18FF70TET; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 1.95 V Min Supply Voltage: 1.65 V Nominal Supply Current: 18 mA Address Bus Width: 21 b

Manufacturer: Micron Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080767-MT28F320A18FF-70TET
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
Memory Type: NAND
Interface: Parallel
Access Time: 70 ns
Density: 32 Mb
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 47
Categories: OEM Parts(M-N)
Case / Package: FBGA
Alternative Parts (Cross-Reference): MT28F320A18FF-70TETMT28F320A18FF-70 TET; MT28F320A18FF70TET;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.95 V
Min Supply Voltage: 1.65 V
Nominal Supply Current: 18 mA
Address Bus Width: 21 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1080767-MT28F320A18FF-70TET
Product Name OEM Parts - OEM Parts (M - N) - MT28F320A18FF-70TET
Unlock Full Specs
to access all available technical data

Similar Products