FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 56-TSOP I
IC FLASH 128MBIT PARALLEL 56TSOP
IC FLASH 128MBIT PAR 56TSOP I
FLASH Memory IC 128Mbit Parallel 120 ns 56-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | MT28F128J3RP-12MET-ND | MT28F128J3RP-12 MET | MT28F128J3RP-12 MET | MT28F128J3RP-12 MET |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits |
| Package Type | "56-TFSOP (0.724"", 18.40mm Width)" | 56-TFSOP (0.724\", 18.40mm Width) |