Micron Technology, Inc. Integrated Circuits (ICs) - Memory MT28F128J3RG-12 MET

Description
Win Source Part Number: 1022539-MT28F128J3RG -12 MET Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 120 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT28F128J3RG-12 MET-ND,MT28F128J3RG- 12MET Base Product Number: MT28F128J3 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1022539-MT28F128J3RG -12 MET Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 120 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT28F128J3RG-12 MET-ND,MT28F128J3RG- 12MET Base Product Number: MT28F128J3 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1022539-MT28F128J3RG-12 MET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1022539-MT28F128J3RG-12 MET
Integrated Circuits (ICs) - Memory 1022539-MT28F128J3RG-12 MET
Win Source Part Number: 1022539-MT28F128J3RG -12 MET Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 120 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Micron Technology Inc. Other Names: MT28F128J3RG-12 MET-ND,MT28F128J3RG- 12MET Base Product Number: MT28F128J3 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1022539-MT28F128J3RG-12 MET
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 120 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Micron Technology Inc.
Other Names: MT28F128J3RG-12 MET-ND,MT28F128J3RG-12MET
Base Product Number: MT28F128J3
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - MT28F128J3RG-12MET-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 56-TSOP I

FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 56-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28F128J3RG-12 MET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F128J3RG-12 MET
Memory IC and Storage Component 774-MT28F128J3RG-12 MET
IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28F128J3RG-12 MET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F128J3RG-12 MET can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 56TSOP Product overview: MT28F128J3RG-12 MET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F128J3RG-12 MET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128MBIT PAR 56TSOP I

IC FLASH 128MBIT PAR 56TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F128J3RG-12 MET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F128J3RG-12 MET
Integrated Circuits (ICs) - Memory - Memory MT28F128J3RG-12 MET
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site
Memory - MT28F128J3RG-12 MET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 128Mbit Parallel 120 ns 56-TSOP

FLASH Memory IC 128Mbit Parallel 120 ns 56-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1022539-MT28F128J3RG-12 MET MT28F128J3RG-12MET-ND 774-MT28F128J3RG-12 MET MT28F128J3RG-12 MET MT28F128J3RG-12 MET MT28F128J3RG-12 MET
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers