Micron Technology, Inc. Memory MT28F128J3FS-12 MET

Description
FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 64-FBGA (10x13)
Request a Quote Datasheet
Description
FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 64-FBGA (10x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - MT28F128J3FS-12MET-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 64-FBGA (10x13)

FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120ns 64-FBGA (10x13)

Buy Now Datasheet
Memory - Flash - MT28F128J3FS-12 MET - 886071-MT28F128J3FS-12 MET - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - MT28F128J3FS-12 MET
886071-MT28F128J3FS-12 MET
Memory - Flash - MT28F128J3FS-12 MET 886071-MT28F128J3FS-12 MET
Manufacturer: Micron Technology Inc. Win Source Part Number: 886071-MT28F128J3FS- 12 MET Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120 ns 64-FBGA (10x13) Package: Bulk Package: 64-FBGA Mounting: Surface Mount Part Status: Obsolete Family Name: MT28F128J3 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (10x13) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: MT28F128J3FS-12 MET-ND, MT28F128J3FS-12MET

Manufacturer: Micron Technology Inc.
Win Source Part Number: 886071-MT28F128J3FS-12 MET
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 128Mb (16M x 8, 8M x 16) Parallel 120 ns 64-FBGA (10x13)
Package: Bulk
Package: 64-FBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT28F128J3
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (10x13)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: MT28F128J3FS-12 MET-ND, MT28F128J3FS-12MET

Buy Now Datasheet
Memory IC and Storage Component - 774-MT28F128J3FS-12 MET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-MT28F128J3FS-12 MET
Memory IC and Storage Component 774-MT28F128J3FS-12 MET
IC FLASH 128MBIT PARALLEL 64FBGA Product overview: MT28F128J3FS-12 MET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F128J3FS-12 MET can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64FBGA Product overview: MT28F128J3FS-12 MET from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT28F128J3FS-12 MET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Memory - MT28F128J3FS-12 MET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 128Mbit Parallel 120 ns 64-FBGA (10x13)

FLASH Memory IC 128Mbit Parallel 120 ns 64-FBGA (10x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - MT28F128J3FS-12 MET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
MT28F128J3FS-12 MET
Integrated Circuits (ICs) - Memory - Memory MT28F128J3FS-12 MET
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MT28F128J3FS-12MET-ND 886071-MT28F128J3FS-12 MET 774-MT28F128J3FS-12 MET MT28F128J3FS-12 MET MT28F128J3FS-12 MET MT28F128J3FS-12 MET
Product Name Memory Memory - Flash - MT28F128J3FS-12 MET Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 64-FBGA BGA; 64-FBGA (10x13) BGA; Bulk BGA; 64-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers